CEI - EN 60947-5-3

Low-voltage switchgear and controlgear Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)

inactive
Organization: CEI
Publication Date: 1 July 2014
Status: inactive
Page Count: 40
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault conditions (PDDB). It does not address any other characteristics that can be required for specific applications.

This standard does not cover proximity devices with analogue output.

This Standard does not deal with any specific requirements on acoustic noise as the noise emission of control circuit devices and switching elements is not considered to be a relevant hazard.

For a PDDB used in applications where additional characteristics, dealt with in other standards, are required, the requirements of all relevant standards apply.

The use of this standard alone does not demonstrate suitability for the implementation of any specific safety related functionality. In particular, this standard does not provide requirements for the actuation characteristics of a PDDB, or for means to reduce the effects of mutual interference between devices, e.g. coded targets. Therefore these and any other applicationspecific requirements will need to be considered in addition to the requirements of this standard.

NOTE 1 Due to their behaviour under fault conditions, PDDBs can, for example, be used as interlocking devices (see ISO 14119).

NOTE 2 The requirements for electro-sensitive protective equipment for the detection of persons are given in the IEC 61496 series.

Document History

September 1, 2014
Low-voltage switchgear and controlgear Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5-2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
EN 60947-5-3
July 1, 2014
Low-voltage switchgear and controlgear Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault...
January 1, 2006
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements Requirements for proximity devices with defined behaviour under fault conditions (PDF)
La presente Variante introduce aggiornamenti nei riferimenti normativi e nelle definizioni e aggiunge il paragrafo 7.6 sulla compatibilità elettromagnetica, che viene trattata più in dettaglio...
September 1, 2005
Apparecchiature a bassa tensione - Parte 5-3: Dispositivi per circuiti di comando ed elementi di manovra - Prescrizioni per dispositivi di prossimità con comportamento definito in condizioni di guasto (PDF)
La presente Variante introduce aggiornamenti nei riferimenti normativi e nelle definizioni e aggiunge il paragrafo 7.6 sulla compatibilità elettromagnetica, che viene trattata più in dettaglio...
October 1, 2000
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDF)
La presente Norma si applica ai dispositivi di prossimità con una resistenza aumentata al guasto (PDF). I quattro tipi di PDF ( con affidabilità aumentata, con attitudine alla prova, con tolleranza...

References

Advertisement