DIN EN ISO 17225-2

Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets (ISO 17225-2:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 17
ICS Code (Biofuels): 75.160.40
scope:

This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced from the following raw materials (see ISO 17225‑1, Table 1):

- 1.1 Forest, plantation and other virgin wood;

- 1.2 By-products and residues from wood processing industry;

- 1.3.1 Chemically untreated used wood. Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 °C to 300 °C.

Document History

September 1, 2021
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets (ISO 17225-2:2021)
A description is not available for this item.
April 1, 2020
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets (ISO/DIS 17225-2:2020); German and English version prEN ISO 17225-2:2020
A description is not available for this item.
DIN EN ISO 17225-2
September 1, 2014
Solid biofuels - Fuel specifications and classes - Part 2: Graded wood pellets (ISO 17225-2:2014)
This part of ISO 17225 determines the fuel quality classes and specifications of graded wood pellets for non-industrial and industrial use. This part of ISO 17225 covers only wood pellets produced...

References

Advertisement