DOD - SMD 5962-92025

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 16-BIT D-TYPE EDGETRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 September 2014
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 28, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 16-BIT D-TYPE EDGETRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-92025
September 9, 2014
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 16-BIT D-TYPE EDGETRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 17, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 12, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
March 31, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement