JSA - JIS G 3474

High strength steel tubes for steel tower

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2014
Status: active
Page Count: 17
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies the high tensile strength steel tubes principally used for transmission steel towers (hereafter referred to as "tubes"). This Standard generally applies to tubes of outside diameter 139.8 mm to 1 117.6 mm. In addition to the items specified in this text, the special quality requirements which the purchaser can previously designate upon the agreement with the manufacturer are specified in Annex A.

Document History

May 20, 2021
High strength steel tubes for steel tower
This Japanese Industrial Standard specifies requirements for the high tensile strength steel tubes principally used for transmission steel towers (hereafter referred to as tubes). NOTE This Standard...
November 21, 2016
High strength steel tubes for steel tower (Amendment 2)
A description is not available for this item.
April 20, 2016
High strength steel tubes for steel tower (Amendment 1)
A description is not available for this item.
JIS G 3474
February 20, 2014
High strength steel tubes for steel tower
This Japanese Industrial Standard specifies the high tensile strength steel tubes principally used for transmission steel towers (hereafter referred to as "tubes"). This Standard generally applies to...
November 21, 2011
High tensile strength steel tubes for steel tower (Amendment 1)
A description is not available for this item.
February 20, 2008
High Tensile Strength Steel Tubes for Steel Tower
A description is not available for this item.
January 1, 1995
High Tensile Strength Steel Tubes for Tower Structural Purposes
A description is not available for this item.

References

Advertisement