IEC 62734

Industrial networks - Wireless communication network and communication profiles - ISA 100.11a

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2014
Status: inactive
Page Count: 1,852
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Telecommunication systems): 33.040
scope:

This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control applications. This standard defines a protocol suite, including system management, gateway considerations, and security specifications, for low-data-rate wireless connectivity with fixed, portable, and slowly-moving devices, often operating under severe energy and power constraints. The application focus of this standard is the performance needs of process automation monitoring and control, where end-to-end communication delays on the order of 100 ms can be tolerated.

This standard specifies the following:

• physical layer service definition and protocol specification;

• data-link layer service definition and protocol specification;

• network layer service definition and protocol specification;

• transport layer service definition and protocol specification;

• application layer service definition and protocol specification, including support for protocol tunneling and gateways;

• security and security management;

• provisioning and configuration;

• network management; and

• additive communication role profiles (i.e., one or more can be selected concurrently).

Functionality above the application layer of the OSI Basic Reference Model, such as the socalled User Layer and different profiles for functionality at that layer, is not addressed. However, it is discussed briefly in Annex A.

Document History

July 1, 2019
Industrial networks – Wireless communication network and communication profiles – ISA 100.11a
This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control...
July 1, 2019
AMENDMENT 1 Industrial networks – Wireless communication network and communication profiles – ISA 100.11a
A description is not available for this item.
IEC 62734
October 1, 2014
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
This International Standard specifies a method of reliable and secure wireless operation for non-critical monitoring, alerting, supervisory control, open loop control, and closed loop control...
March 1, 2012
Industrial communication networks – Fieldbus specifications – Wireless systems for industrial automation: process control and related applications
This Publicly Available Specification defines the OSI layer specifications (e.g., PhL, DL, etc.), security specifications, and management (including network and device configuration) specifications...

References

Advertisement