DIN EN 62541-10
OPC Unified Architecture - Part 10: Programs (IEC 65E/383/CDV:2014); English version FprEN 62541-10:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
Document History
November 1, 2015
OPC unified architecture - Part 10: Programs (IEC 62541-10:2015); English version EN 62541-10:2015
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the...
DIN EN 62541-10
November 1, 2014
OPC Unified Architecture - Part 10: Programs (IEC 65E/383/CDV:2014); English version FprEN 62541-10:2014
A description is not available for this item.
June 1, 2013
OPC unified architecture - Part 10: Programs (IEC 62541-10:2012); English version EN 62541-10:2012
This part of the IEC 62541 series specifies the standard representation of Programs as part of the OPC Unified Architecture and its defined information model. This includes the description of the...