DIN EN 62541-10
OPC unified architecture - Part 10: Programs (IEC 62541-10:2015); English version EN 62541-10:2015
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the NodeClasses, standard Properties, Methods and Events and associated behaviour and information for Programs.
The complete address space model including allNodeClasses and Attributes is specified in IEC 62541-3. The services such as those used to invoke theMethods used to manage Programs are specified in IEC 62541-4.
Document History