DIN EN 62541-10

OPC unified architecture - Part 10: Programs (IEC 62541-10:2012); English version EN 62541-10:2012

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: inactive
Page Count: 53
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of the IEC 62541 series specifies the standard representation of Programs as part of the OPC Unified Architecture and its defined information model. This includes the description of the NodeClasses, standard Properties, Methods and Events and associated behaviour and information for Programs.

The complete address space model including all NodeClasses and Attributes is specified in IEC 62541-3. The services such as those used to invoke the Methods used to manage Programs are specified in IEC 62541-4.

Document History

November 1, 2015
OPC unified architecture - Part 10: Programs (IEC 62541-10:2015); English version EN 62541-10:2015
This part of IEC 62541 is part of the overall OPC Unified Architecture (OPC UA) standard series and defines the information model associated with Programs. This includes the description of the...
November 1, 2014
OPC Unified Architecture - Part 10: Programs (IEC 65E/383/CDV:2014); English version FprEN 62541-10:2014
A description is not available for this item.
DIN EN 62541-10
June 1, 2013
OPC unified architecture - Part 10: Programs (IEC 62541-10:2012); English version EN 62541-10:2012
This part of the IEC 62541 series specifies the standard representation of Programs as part of the OPC Unified Architecture and its defined information model. This includes the description of the...

References

Advertisement