CEI EN 60794-2-20

Optical fibre cables Part 2-20: Indoor cables - Family specification for multi-fibre optical cables

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2014
Status: active
Page Count: 30
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 60794 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Annex B contains a Blank Detail Specification and general guidance in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702 (Industrial premises) [11]1.

1 Figures in square brackets refer to the Bibliography

Document History

CEI EN 60794-2-20
October 1, 2014
Optical fibre cables Part 2-20: Indoor cables - Family specification for multi-fibre optical cables
This part of IEC 60794 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by...
April 1, 2011
Optical fibre cables Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Questa parte della serie di Norme EN/IEC 60794 copre cavi a fibra ottica multifibra di distribuzione per uso interno. Ai cavi coperti dalla presente Norma sono applicabili le prescrizioni della Norma...
May 1, 2003
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Questa parte della serie EN 60794 è una specifica di famiglia che copre cavi a fibre ottiche multifibra per distribuzione per interni. Questa Norma viene pubblicata dal CEI nella sola lingua inglese,...

References

Advertisement