ISO 8133
Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa [160 bar)] compact cylinders conforming to ISO 6020-2. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-2, but this does not limit their application.
Note 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History
May 1, 2022
Hydraulic fluid power — Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series
This document specifies the mounting dimensions required for interchangeability of accessories for 16 MPa (160 bar) compact cylinders conforming to ISO 6020-2. The accessories have been designed...
ISO 8133
November 15, 2014
Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) compact series
This International Standard specifies the mounting dimensions required for interchangeability of accessories for 16 MPa [160 bar)] compact cylinders conforming to ISO 6020-2. The accessories have...
February 1, 2006
Hydraulic fluid power Single rod cylinders, 16 MPa (160 bar) compact series Mounting dimensions for accessories
A description is not available for this item.
January 1, 1991
Hydraulic Fluid Power - Single Rod Cylinders, 16 MPa (160 Bar) Compact Series - Accessory Mounting Dimensions First Edition
A description is not available for this item.