DOD - SMD 5962-10204

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 32-BIT (128M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 5 November 2014
Status: inactive
Page Count: 32
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 21, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 32-BIT (128M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-10204
November 5, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 32-BIT (128M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 11, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4MEG X 32-BIT (128M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement