DOD - SMD 5962-10232

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 4 December 2014
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

July 11, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATION-HARDENED, SRAM, MULTI-CHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-10232
December 4, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 12, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 11, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 22, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement