IEC 60118-4

Electroacoustics – Hearing aids – Part 4: Induction-loop systems for hearing aid purposes – System performance requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2014
Status: inactive
Page Count: 114
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60118 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction pick-up coil (telecoil). Throughout this standard, it is assumed that the hearing aids used with it conform to all relevant parts of IEC 60118.

This standard specifies requirements for the field strength in audio-frequency induction loops for hearing aid purposes, which will give adequate signal-to-noise ratio without overloading the hearing aid. The standard also specifies the minimum frequency response requirements for acceptable intelligibility.

Methods for measuring the magnetic field strength are specified, and information is given on appropriate measuring equipment (see Annex B), information that should be provided to the operator and users of the system (see Annex C), and other important considerations.

This standard does not specify requirements for loop driver amplifiers or associated microphone or audio signal sources, which are dealt with in IEC 62489-1, or for the field strength produced by equipment, such as telephone handsets, within the scope of ITU-T P.370.

Document History

November 1, 2017
Electroacoustics – Hearing aids – Part 4: Induction-loop systems for hearing aid purposes – System performance requirements
This part of IEC 60118 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids...
November 1, 2017
AMENDMENT 1 Electroacoustics – Hearing aids – Part 4: Induction-loop systems for hearing aid purposes – System performance requirements
A description is not available for this item.
IEC 60118-4
December 1, 2014
Electroacoustics – Hearing aids – Part 4: Induction-loop systems for hearing aid purposes – System performance requirements
This part of IEC 60118 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids...
October 1, 2006
Electroacoustics – Hearing aids – Part 4: Induction loop systems for hearing aid purposes – Magnetic field strength
This international standard is applicable to audio-frequency induction loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing...
January 1, 1981
Methods of Measurement of Electro-Acoustical Characteristics of Hearing Aids Part 4: Magnetic Field Strength in Audio-Frequency Induction Loops for Hearing Aid Purposes
A description is not available for this item.
January 1, 1981
Hearing Aids - Part 4: Magnetic Field Strength in Audio-Frequency Induction Loops for Hearing Aid Purposes
A description is not available for this item.

References

Advertisement