CEN - EN ISO 13297

Small craft - Electrical systems - Alternating current installations

inactive
Organization: CEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 36
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less than 250 V single phase on small craft of hull length up to 24 m.

Additional information to be included in the owner's manual is listed in Annex B.

Document History

April 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
April 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
October 1, 2018
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
EN ISO 13297
December 1, 2014
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
October 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
December 1, 2000
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.

References

Advertisement