CEN - EN ISO 13297
Small Craft - Electrical Systems - Alternating Current Installations
inactive
| Organization: | CEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Small craft): | 47.080 |
Document History
April 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
April 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
October 1, 2018
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
December 1, 2014
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages of less...
October 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of lowvoltage alternating current electrical systems which operate at nominal voltages of less...
EN ISO 13297
December 1, 2000
Small Craft - Electrical Systems - Alternating Current Installations
A description is not available for this item.