CEN - EN ISO 13297
Small craft - Electrical systems - Alternating and direct current installations
| Organization: | CEN |
| Publication Date: | 1 April 2021 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in combination:
a) extra-low-voltage direct current (DC) electrical systems that operate at nominal potentials of 50 V DC or less;
b) single-phase alternating current (AC) systems that operate at a nominal voltage not exceeding AC 250 V.
This document does not cover the following:
- electrical propulsion systems of direct current less than 1 500 V DC, single-phase alternating current up to 1 000 V AC, and three-phase alternating current up to 1 000 V AC, which are addressed by ISO 16315;
- any conductor that is part of an outboard engine assembly and that does not extend beyond the outboard engine manufacturers supplied cowling;
- three-phase AC installations that operate at a nominal voltage not exceeding 500 V AC, which are addressed by IEC 60092-507.
Document History