ICAO - 9284
Technical Instructions for the Safe Transport of Dangerous Goods by Air
| Organization: | ICAO |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 998 |
scope:
SCOPE AND APPLICABILITY
Parts of this Chapter are affected by State Variations AE 3, AE 8, BE 2, BE 4, BE 5, BR 4, CA 6, CH 3, DE 1, DE 4, DK 2, FR 2, GB 2, HR 2, HR 3, HR 4, HR 5, IN 1, IR 1, IT 1, IT 5, KH 1, NL 6, RO 1, RO 2, RO 3, US 1, VC 1, VC 2, VC 3, VU 2; see Table A-1
≠ Note.- Recommendations on Tests and Criteria, which are
incorporated by reference into certain provisions of these
Instructions, are published as a separate Manual (United Nations
Recommendations on the Transport of Dangerous Goods, Manual of
Tests and Criteria) (ST/SG/AC.10/11/Rev.
Part I. Classification procedures, test methods and criteria relating to explosives of Class 1;
Part II. Classification procedures, test methods and criteria relating to self-reactive substances of Division 4.1 and organic peroxides of Division 5.2; and
Part III. Classification procedures, test methods and criteria relating to substances or articles of Class 2, Class 3, Class 4, Division 5.1, Class 8 and Class 9.
Appendices. Information common to a number of different types of tests and national contacts for test details.
Document History