ICAO - 9284
Technical Instructions for the Safe Transport of Dangerous Goods by Air
| Organization: | ICAO |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 984 |
scope:
SCOPE AND APPLICABILITY
Parts of this Chapter are affected by State Variations AE 3, AE 7, AE 8, BE 2, BE 4, BR 4, CA 6, CH 3, DE 1, DE 4, DK 2, FR 2, GH 3, HR 3, HR 4, HR 5, IN 1, IR 1, IT 1, IT 5, KH 1, KW 1, NL 6, OM 4, RO 1, RO 2, RO 3, US 1, VC 1, VC 2, VC 3, VE 1, VE 4, VE 8, VU 2; see Table A-1
Note.- Recommendations on Tests and Criteria, which are incorporated by reference into certain provisions of these Instructions, are published as a separate Manual (UN Manual of Tests and Criteria) (ST/SG/AC.10/11/Rev.
Part I. Classification procedures, test methods and criteria relating to explosives of Class 1;
Part II. Classification procedures, test methods and criteria relating to self-reactive and polymerizing substances of Division 4.1 and organic peroxides of Division 5.2;
Part III. Classification procedures, test methods and criteria relating to substances or articles of Class 2, Class 3, Class 4, Division 5.1, Class 8 and Class 9;
Part IV. Test methods concerning transport equipment; and
Part V. Classification procedures, test methods and criteria relating to sectors other than transport.
Appendices. Information common to a number of different types of tests and national contacts for test details.
Document History