DLA - DSCC-VID-V62/14608

MICROCIRCUIT, DIGITAL, MIXED SIGNAL MICRCONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 December 2014
Status: inactive
Page Count: 38
scope:

This drawing documents the general requirements of a high performance mixed signal microcontroller microcircuit, with an operating temperature range of -40°C to +105°C for device type 01 and -55°C to +125°C for device type 02.

Document History

March 22, 2022
MICROCIRCUIT, DIGITAL, MIXED SIGNAL MICRCONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance mixed signal microcontroller microcircuit, with an operating temperature range of -40ºC to +105ºC for device type 01 and...
DSCC-VID-V62/14608
December 22, 2014
MICROCIRCUIT, DIGITAL, MIXED SIGNAL MICRCONTROLLER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance mixed signal microcontroller microcircuit, with an operating temperature range of -40°C to +105°C for device type 01 and -55°C to...

References

Advertisement