CENELEC - EN 62386-103
Digital addressable lighting interface - Part 103: General requirements - Control devices
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 220 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Lamps and related equipment): | 29.140 |
scope:
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirments of IEC 61347, with the addition of d.c. supplies.
NOTE Tests in this standard are type tests. Requirements for testing individual products during production are not included.
Document History
December 1, 2022
Digital addressable lighting interface - Part 103: General requirements - Control devices
This part of IEC 62386 is applicable to control devices for control by digital signals of electronic lighting equipment.
EN 62386-103
December 1, 2014
Digital addressable lighting interface - Part 103: General requirements - Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
December 1, 2014
Digital addressable lighting interface - Part 103: General requirements - Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all...