CENELEC - EN 62386-103

Digital addressable lighting interface - Part 103: General requirements - Control devices

inactive
Organization: CENELEC
Publication Date: 1 December 2014
Status: inactive
Page Count: 218
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Lamps and related equipment): 29.140
scope:

This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual products during production are not included.

Document History

December 1, 2022
Digital addressable lighting interface - Part 103: General requirements - Control devices
This part of IEC 62386 is applicable to control devices for control by digital signals of electronic lighting equipment.
December 1, 2014
Digital addressable lighting interface - Part 103: General requirements - Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...
EN 62386-103
December 1, 2014
Digital addressable lighting interface - Part 103: General requirements - Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all...

References

Advertisement