CEN - EN 4056-004
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures - 55 °C to 105 °C and - 55 °C to 150 °C - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.
Document History
EN 4056-004
December 1, 2014
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures - 55 °C to 105 °C and - 55 °C to 150 °C - Product standard
This European Standard defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...