GMW15581

Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2015
Status: inactive
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence. 

Material Description. This specification describes material types of unfilled acrylonitrile plastic, abs, styrene, styrenic, butadiene, acrylonitrile, polycarbonate styrene and polycarbonate blends, which are used in injection components. 

Paintability. Approved paint systems that can be used on this material are listed, e.g., in the General Motors Approved Paint on Parts Systems (GM APOPS) database. 

Types. The classification into groups is according to the different properties as described in Tables 1, 2, and 3. 

Symbols. The material abbreviation according to ISO 11469 is >ABS+PC<. 1.3 Applicability. Typical applications include exterior and interior substrates that require high temperature stability and low temperature ductility. 

Remarks. Not applicable.

Document History

December 1, 2020
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled
Material Description. This specification describes material types of unfilled Acrylonitrile Butadiene Styrene (ABS), and Polycarbonate (PC) blends, which are used in injection molded components....
December 1, 2015
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. ...
GMW15581
January 1, 2015
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. ...
July 1, 2010
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2008
Acrylonitrile Butadiene Styrene and Polycarbonate Blend, Unfilled
Material Description. This specification describes material types of unfilled acrylonitrile butadiene styrene and polycarbonate blends, which are used in injection components. Code letters, in...

References

Advertisement