IEEE 1871.1

Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 10 December 2014
Status: active
Page Count: 177
scope:

This recommended practice provides Instrument Description templates, compliant with IEEE 1671.2, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators, and up and down converter.

Purpose

The purpose of this recommended practice is to provide the definition of synthetic instruments as well as identify the following requirements for each of the synthetic instruments:

a) Input

b) Output

c) Time base

d) Power

e) Physical

f) Communications and control

g) Memory parameter

h) High-speed data port

i) Validation

Document History

IEEE 1871.1
December 10, 2014
Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
This recommended practice provides Instrument Description templates, compliant with IEEE 1671.2, that providers of synthetic instruments should use to describe waveform generators, digitizers,...

References

Advertisement