CENELEC - EN 60645-1

Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone audiometry

inactive
Organization: CENELEC
Publication Date: 1 January 2015
Status: inactive
Page Count: 38
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60645 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, relative to standard reference threshold levels established by means of psychoacoustic test methods.

The object of this standard is to ensure:

a) that tests of hearing in the frequency range 125 Hz to 16 000 Hz on a given human ear, performed with different audiometers which comply with this standard shall give substantially the same results;

b) that the results obtained represent a valid comparison between the hearing of the ear tested and the reference threshold of hearing;

c) that audiometers are classified according to the range of test signals they generate, according to the mode of operation or according to the complexity of the range of auditory functions they test.

Document History

October 1, 2017
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone and speech audiometry
This part of IEC 60645 specifies general requirements for audiometers designed for use in determining hearing threshold levels, relative to standard reference threshold levels established by means of...
EN 60645-1
January 1, 2015
Electroacoustics - Audiometric equipment - Part 1: Equipment for pure-tone audiometry
This part of IEC 60645 specifies general requirements for audiometers and particular requirements for pure-tone audiometers designed for use in determining hearing threshold levels, relative to...
October 1, 2001
Electroacoustics - Audiological Equipment Part 1: Pure-Tone Audiometers
A description is not available for this item.
August 1, 1994
Audiometers Part 1: Pure-Tone Audiometers
A description is not available for this item.

References

Advertisement