JSA - JIS G 0584

Ultrasonic examination for arc welded steel pipes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2014
Status: active
Page Count: 27
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This Standard specifies the automatic or manual ultrasonic examination on the welds of carbon steel pipes and ferritic alloy steel pipes (hereafter, referred to as steel pipes) whose internal and external surfaces are arc welded automatically in longitudinal direction or in spiral state, and which are 350 mm or over in outside diameter and 6 mm or over in wall thickness. Usually, this is applicable to the examination of flaws oriented parallel to the weld line.

NOTE 1 For the detection of flaws oriented perpendicular to the weld line, this Standard is usually applicable upon the agreement between the purchaser and the manufacturer.

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 10893-11: 2011 Non-destructive testing of steel tubes-Part 11: Automated ultrasonic testing of the weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

May 20, 2022
Ultrasonic examination for arc welded steel pipes
This Standard specifies the automated or manual ultrasonic examination on the welds of carbon steel pipes and ferritic alloy steel pipes (hereafter referred to as steel pipes) whose internal and...
JIS G 0584
March 20, 2014
Ultrasonic examination for arc welded steel pipes
This Standard specifies the automatic or manual ultrasonic examination on the welds of carbon steel pipes and ferritic alloy steel pipes (hereafter, referred to as steel pipes) whose internal and...
March 20, 2004
Ultrasonic examination for arc welded steel pipes
A description is not available for this item.
February 20, 1998
Ultrasonic Examination for Arc Welded Steel Pipes
A description is not available for this item.
February 1, 1990
Ultrasonic Examination for Arc Welded Steel Pipes
A description is not available for this item.

References

Advertisement