IEC 60317-40

Specifications for particular types of winding wires – Part 40: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2015
Status: active
Page Count: 22
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

IEC 60317-40
February 1, 2015
Specifications for particular types of winding wires – Part 40: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of...
June 1, 1992
Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.
June 1, 1992
Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.

References

Advertisement