DOD - SMD 5962-96822

MICROCIRCUIT, DIGITAL, ADVANCED HIGHSPEED CMOS, QUADRUPLE 2 INPUT POSITIVENAND GATE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 26 February 2015
Status: active
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 5, 2021
MICROCIRCUIT, DIGITAL, ADVANCED HIGH-SPEED CMOS, QUADRUPLE 2 INPUT POSITIVE-NAND GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96822
February 26, 2015
MICROCIRCUIT, DIGITAL, ADVANCED HIGHSPEED CMOS, QUADRUPLE 2 INPUT POSITIVENAND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 21, 2009
MICROCIRCUIT, DIGITAL, ADVANCED HIGH-SPEED CMOS, QUADRUPLE 2 INPUT POSITIVENAND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 1, 1996
MICROCIRCUIT, DIGITAL, ADVANCED HIGH SPEED CMOS, QUADRUPLE 2-INPUT POSITIVE NAND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement