CEI EN 61753-071-2

Fibre optic interconnecting devices and passive components - Performance standard Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in order to be categorized as meeting the requirements of category C - Controlled environments, as defined in Annex A of IEC 61753-1:2007.

Document History

June 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard Part 071-02: Non-connectorized single-mode fibre optic 1 x 2 and 2 x 2 spatial switches for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy...
CEI EN 61753-071-2
January 1, 2015
Fibre optic interconnecting devices and passive components - Performance standard Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy...

References

Advertisement