IEC 62014-5

Quality of Electronic and Software Intellectual Property Used in System and System on Chip (SoC) Designs

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2015
Status: active
Page Count: 47
ICS Code (Industrial automation systems): 25.040
scope:

This specification defines a standard XML format for representing electronic design intellectual property (IP) quality information, based on an information model for IP quality measurement. It includes a schema and the terms that are relevant for measuring IP quality, including the software that executes on the system. The schema and information model can be focused to represent particular categories of interest to IP users. In the context of this document, the term IP shall be used to mean electronic design intellectual property. Electronic design intellectual property is a term used in the electronic design community to refer to a reusable collection of design specifications that represent the behavior, properties, and/or representation of the design in various media.

Purpose

The purpose of this standard is to provide a unified view of quality measures for IP to facilitate the use and integration of this IP used in electronic system design. This will enable the continuous improvement of IP used for system design and verification by providing a mechanism for qualitative comparison between such IP. The standard IP quality measures and characteristic exchange format defined can be incorporated into a variety of electronic design automation (EDA) tools.

Document History

IEC 62014-5
March 1, 2015
Quality of Electronic and Software Intellectual Property Used in System and System on Chip (SoC) Designs
This specification defines a standard XML format for representing electronic design intellectual property (IP) quality information, based on an information model for IP quality measurement. It...

References

Advertisement