JSA - JIS H 8682-2
Anodizing of aluminium and its alloys-Measurement of abrasion resistance of anodic oxidation coatings - Part 2: Abrasive jet abrasion resistance test
| Organization: | JSA |
| Publication Date: | 20 May 2013 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This Standard specifies the test method for obtaining the wear characteristics such as wear resistance by jetting abrasive particles on the surface of anodic oxidation coatings exceeding 5 μm in thickness (hereafter referred to as "coatings") applied to the products manufactured from aluminum and aluminum alloys (hereafter referred to as "products") under a fixed pressure.
NOTE 1 There are an abrasive-wheel-wear abrasion resistance test, abrasive jet abrasion resistance test and falling sand abrasion resistance test in the test methods. In this Standard, an abrasive jet abrasion resistance test method is specified.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 8251: 2011 Anodizing of aluminium and its alloys-Measurement of abrasion resistance of anodic oxidation coatings (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISOIIEC Guide 21-1.
Document History