DIN EN ISO 17715

Flour from wheat (Triticum aestivum L.) - Amperometric method for starch damage measurement (ISO 17715:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 19
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This International Standard specifies the determination of the damage to starch using an amperometric method.

It is applicable to all flour samples from industrial or laboratory milling of wheat (Triticum aestivum L.).

NOTE 1 Wheat can be milled in the laboratory according to the methods described in ISO 27971[9] or in BIPEA guidance document BY.102.D.9302.[10]

NOTE 2 In the absence of validity studies, the results on semi-wholemeal or wholemeal flour, although able to meet the conditions of repeatability given in Clause 9, require careful interpretation.

Document History

March 1, 2022
Flour from wheat (Triticum aestivum L.) - Amperometric method for starch damage measurement (ISO/DIS 17715:2022); German and English version prEN ISO 17715:2022
A description is not available for this item.
DIN EN ISO 17715
March 1, 2015
Flour from wheat (Triticum aestivum L.) - Amperometric method for starch damage measurement (ISO 17715:2013)
This International Standard specifies the determination of the damage to starch using an amperometric method. It is applicable to all flour samples from industrial or laboratory milling of wheat...

References

Advertisement