CEN - EN 4641-101
Aerospace series - Cables, optical 125 μm diameter cladding - Part 101: Tight structure 62,5 μm core GI fibre 0,9 mm outside diameter - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm outside diameter and of tight buffer construction, for inside wiring applications.
Document History
EN 4641-101
April 1, 2015
Aerospace series - Cables, optical 125 μm diameter cladding - Part 101: Tight structure 62,5 μm core GI fibre 0,9 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm...