ISO 21172-1

Gas cylinders - Welded steel pressure drums up to 3 000 litres capacity for the transport of gases - Design and construction - Part 1: Capacities up to 1 000 litres

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2015
Status: active
Page Count: 48
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 21172 specifies the minimum requirements for the material, design, fabrication, construction and workmanship, inspection, and testing at manufacture of refillable welded steel gas pressure drums, hereafter referred to as drums, of volumes 150 l to 1 000 l and up to 300 bar test pressure for compressed and liquefied gases. Only cylindrical and spherical containers are covered.

Document History

November 1, 2018
Gas cylinders - Welded steel pressure drums up to 3 000 litres capacity for the transport of gases - Design and construction - Part 1: Capacities up to 1 000 litres AMENDMENT 1
A description is not available for this item.
ISO 21172-1
April 1, 2015
Gas cylinders - Welded steel pressure drums up to 3 000 litres capacity for the transport of gases - Design and construction - Part 1: Capacities up to 1 000 litres
This part of ISO 21172 specifies the minimum requirements for the material, design, fabrication, construction and workmanship, inspection, and testing at manufacture of refillable welded steel gas...

References

Advertisement