IEC 61837-3
Surface mounted piezoelectric devices for frequency control and selection – Standard outlines and terminal lead connections - Part 3: Metal enclosures
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which standardized layout rules of outline drawings of the surface-mounted devices.
Document History
IEC 61837-3
April 1, 2015
Surface mounted piezoelectric devices for frequency control and selection – Standard outlines and terminal lead connections - Part 3: Metal enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which...
August 1, 2000
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections - Part 3: Metal Enclosures
A description is not available for this item.