DOD - SMD 5962-91585

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 5 May 2015
Status: active
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 1, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-91585
May 5, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 26, 2006
MICROCIRCUIT, MEMORY, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 26, 2001
MICROCIRCUIT, MEMORY, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1994
MICROCIRCUIT, MEMORY, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
A description is not available for this item.
October 8, 1993
MICROCIRCUIT, MEMORY, CMOS, 1K X 9 PARALLEL FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement