GMW15471

Molded Polyurethane Foam for Seating Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2015
Status: inactive
Page Count: 10
scope:

Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene Diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI) for seat foam applications, including seat cushions, seat backs, and bolsters. These foams will be polyether based, and can be molded into parts with multiple hardness and/or density areas. For polyurethane head restraints and armrest, refer to GMW15064

Symbols. Not applicable.

Applicability. The polyurethane material specified in this standard is recommended for use in automotive seat cushion and seat back applications. This specification segments polyurethane seating material into five (5) types. The five (5) types are based on material performance and product application, and they do not address the actual part design, particularly thickness. These standards are to be considered minimum compliance. Optimum seat conditions for maximum comfort and durability may require values different than those shown in the specification, but this will be program specific and part specific. Additional seat foam designations are provided in CG3952, Component Technical Specification (CTS) for Seat and Head Restraint Foam

Remarks.

Recycled or Alternate Materials. Recycled polyurethane materials or bio-based materials may be used for parts under this specification. Prior to incorporating recycled or bio-based materials into a finished product, the supplier shall provide data to GM Materials Engineering, showing that no decrease in performance or durability will occur due to the use of the recycled polyurethane materials or bio-based materials.

Annual Certification Materials. Materials which have secured MATSPC approval shall only be required to submit compliance testing for Density, Flammability, Constant Force Deflection (CFD), and Hysteresis Loss for Production Part Approval Process (PPAP) annual certification

Document History

October 1, 2017
Molded Polyurethane Foam for Seating Applications
Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or MDI/TDI blends for seat foam applications, including seat cushions, seat...
GMW15471
May 1, 2015
Molded Polyurethane Foam for Seating Applications
Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene Diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI) for...
April 1, 2015
Molded Polyurethane Foam for Seating Applications
Material Description. Polyurethane (PUR) foam based on Methylene Diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene Diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI) for...
April 1, 2014
Molded Foam for Seating Applications
This specification describes flexible, open-celled polyurethane foams to be used in seating applications. For headrests and armrests, see GMW15064. Material Description. These foams will be...
October 1, 2008
Molded Seat Foam Parts
This specification describes flexible, open-celled polyurethane foams to be used in seating applications. For headrests and armrests see GMW15064. Material Description. These foams will be polyether...

References

Advertisement