ASTM International - ASTM B740-09

Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 2009
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys:

Copper Alloy UNS No.Nominal Composition Weight %
CopperNickelTin
C7270085 96
C7290077158
C7265087.5 7.55

1.2 Units-The values stated in inch-pound units and the values stated in SI units in Table 5 are to be regarded as standard, except for grain size which is stated in metric units only. The values given in parentheses are mathematical conversions to SI units and are provided for information only and are not considered standard.

1.3 The following safety hazard caveat pertains only to the test method(s) described in this specification.

1.3.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for copper-nickel-tin spinodal alloy strips with Copper Alloy UNS Nos. C72700, C72900, and C72650. Tempers are available as follows: TB00 (solution... View More

Document History

October 1, 2021
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip for Copper Alloy UNS Nos. C72700, C72900, and C72650 in the following alloys: Copper Alloy UNS No. Nominal...
May 1, 2015
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Copper Alloy UNS No. Nominal Composition Weight % Copper Nickel Tin C72700 85  9 6...
ASTM B740-09
August 15, 2009
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Copper Alloy UNS No. Nominal Composition Weight % Copper Nickel Tin C72700 85 9 6...
July 10, 2002
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification establishes requirements for copper-nickel-tin alloy strip in the following alloys: Nominal Composition Weight % Copper Alloy UNS...
September 10, 1996
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
1.1 This specification covers copper-nickel-tin alloy strip. The following alloys are covered: Nominal Composition Weight % Copper Alloy UNS No. 2 Copper Nickel Tin C72700 85 9 6 C72900 77 15 8...
Advertisement