IEC 60958-3

AMENDMENT 2 Digital audio interface – Part 3: Consumer applications

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: inactive
Page Count: 10
ICS Code (Audio, video and audiovisual systems in general): 33.160.01

Document History

September 1, 2021
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
June 1, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
IEC 60958-3
June 1, 2015
AMENDMENT 2 Digital audio interface – Part 3: Consumer applications
A description is not available for this item.
December 1, 2009
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2009
AMENDMENT 1 Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
May 1, 2006
Digital Audio Interface - Part 3: Consumer Applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
January 1, 2003
Digital Audio Interface - Part 3: Consumer Applications
This part of IEC 60958 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
December 1, 1999
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.

References

Advertisement