IEC 60958-3

Digital audio interface – Part 3: Consumer applications

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 2009
Status: inactive
Page Count: 274
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.

NOTE When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.

Document History

September 1, 2021
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
June 1, 2015
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
June 1, 2015
AMENDMENT 2 Digital audio interface – Part 3: Consumer applications
A description is not available for this item.
IEC 60958-3
December 1, 2009
Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2009
AMENDMENT 1 Digital audio interface – Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
May 1, 2006
Digital Audio Interface - Part 3: Consumer Applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
January 1, 2003
Digital Audio Interface - Part 3: Consumer Applications
This part of IEC 60958 specifies the consumer application of the interface for the inter-connection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
December 1, 1999
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.

References

Advertisement