CSA - C9-02

Dry-Type Transformers

inactive
Organization: CSA
Publication Date: 1 October 2002
Status: inactive
Page Count: 50
scope:

This Standard applies to single- and 3-phase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings listed in Clauses 7.2 and 7.3, and that are intended for use in accordance with the service conditions for dry-type transformers outlined in Annexes A and B.

Note: For information on the loading of dry-type transformers, see ANSI/IEEE C57.96.

This Standard deals with the standardization of voltage ratings, kVCA capacities, other electrical features, certain mechanical features, and test procedures.

This Standard does not apply to transformers designed solely for test purposes, rectifier transformers, welding transformers, furnace transformers, instrument transformers, motor-starting autotransformers, or any other special purpose transformers.

The word "transformer", when used in this Standard, refers to a dry-type transformer unless otherwise specifically stated.

Document History

January 1, 2017
Dry-type transformers
This Standard applies to single phase and polyphase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings specified in...
January 1, 2017
Dry-type transformers
This Standard applies to single phase and polyphase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings specified in...
C9-02
October 1, 2002
Dry-Type Transformers
This Standard applies to single- and 3-phase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings listed in Clauses 7.2...
October 1, 2002
Dry-Type Transformers
This Standard applies to single- and 3-phase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings listed in Clauses 7.2...
January 1, 2002
Dry-Type Transformers
This Standard applies to single- and 3-phase dry-type transformers, including those with cast or resin encapsulated coils, that are within the limits of the electrical ratings listed in Clauses 7.2...
January 1, 1981
Dry-Type Transformers
This Standard applies to single-phase and 3-phase dry-type transformers within the limits of the electrical ratings listed in Clauses 6.2 and 6.3, and intended to be used in accordance with the...

References

Advertisement