SNV - SN EN 4612-005

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 005: Tin plated copper - Operating temperatures, between -65° C and 135° C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

inactive
Organization: SNV
Publication Date: 1 April 2012
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between − 65 °C and 135 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

March 1, 2020
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 005: Tin plated copper - Operating temperatures, between -65° C and 135° C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
SN EN 4612-005
April 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 005: Tin plated copper - Operating temperatures, between -65° C and 135° C - Dual extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables, Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family...

References

Advertisement