CENELEC - EN 61169-47

Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2015
Status: active
Page Count: 28
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick).

It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:2013, applicable to all DS relating to type F-Quick connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.

NOTE This interface is typically used for indoor connections, which are easily disconnected and reconnected. The typical application is for F-type coaxial receiver leads or F-type coaxial patch cables. The interface may also be known as a Push-on connector. It is preferred to use the fixed (screwed) connectors type F according to IEC 61169-24:2009.

Document History

EN 61169-47
July 1, 2015
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...
November 1, 2012
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...

References

Advertisement