DOD - SMD 5962-06203

MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, RADIATION-HARDENED, 512K x 8-BIT, LOW VOLTAGE SRAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 July 2015
Status: active
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 14, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, RADIATION-HARDENED, 512K x 8-BIT, LOW VOLTAGE SRAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-06203
July 14, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, RADIATION-HARDENED, 512K x 8-BIT, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 6, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K x 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 7, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K x 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement