NPFC - SMD 5962-90912

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 8-BIT UVEPROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 July 2015
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 1, 2022
MICROCIRCUIT, MEMORY, DIGITAL,CMOS 256K X 8-BIT UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-90912
July 10, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 6, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes, consisting of military high reliability (device classes B, Q, and M)...

References

Advertisement