DOD - SMD 5962-91611

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 24 July 2015
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 12, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91611
July 24, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 24, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 18, 2000
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 1, 1991
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, 8-BIT D FLIP-FLOP, POSITIVE EDGE-TRIGGERED WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement