DOD - SMD 5962-89551

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIPFLOP, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 July 2015
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 29, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIP-FLOP, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-89551
July 24, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIPFLOP, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 1, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIPFLOP, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 27, 2001
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIP-FLOP, MONOLITHIC SILICON
A description is not available for this item.
February 6, 1989
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, DUAL J-K POSITIVE EDGE-TRIGGERED FLIP-FLOP, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement