NG SCT 36
Site Commissioning Tests - Cable Systems
active, Most Current
Buy Now
| Organization: | NG |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 16 |
scope:
PURPOSE AND SCOPE
This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV oil-filled cable", TS 3.5.2 "XLPE cable for rated voltages above 33 kV (Um = 36 kV)" or TS 3.5.15 "Mass impregnated cable for HVDC voltages up to 800kV".
Document History
NG SCT 36
April 1, 2011
Site Commissioning Tests - Cable Systems
PURPOSE AND SCOPE
This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV oil-filled...
January 1, 2007
Site Commissioning Tests - Cable Systems
PURPOSE AND SCOPE
This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV Oil-Filled...