NG SCT 36

Site Commissioning Tests - Cable Systems

inactive
Buy Now
Organization: NG
Publication Date: 1 January 2007
Status: inactive
Page Count: 16
scope:

PURPOSE AND SCOPE

This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV Oil-Filled Cable" or TS 3.5.2 "XLPE Cable For Rated Voltages Above 33 kV (Um = 36 kV)".

Some of the tests described in this document are also referred to by TS 3.5.14 "Cable and Accessories for Rated Voltages of 11 kV and 33 kV".

Document History

April 1, 2011
Site Commissioning Tests - Cable Systems
PURPOSE AND SCOPE This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV oil-filled...
NG SCT 36
January 1, 2007
Site Commissioning Tests - Cable Systems
PURPOSE AND SCOPE This document contains the site commissioning tests and checks to be performed on the installation of a cable system using cables to TS 3.5.1 "132 kV, 275 kV and 400 kV Oil-Filled...

References

Advertisement