ISO 7992
Iron ores for blast furnace feedstocks - Determination of reduction under load
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a method to provide a relative measure for evaluating the structural stability of iron ores when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace.
This International Standard is applicable to lump ores and hot-bonded pellets.
Document History
May 1, 2022
Iron ores for blast furnace feedstocks — Determination of reduction under load
This document specifies a method to provide a relative measure for evaluating the structural stability of iron ores when reduced under conditions resembling those prevailing in the reduction zone of...
ISO 7992
August 1, 2015
Iron ores for blast furnace feedstocks - Determination of reduction under load
This International Standard specifies a method to provide a relative measure for evaluating the structural stability of iron ores when reduced under conditions resembling those prevailing in the...
October 15, 2007
Iron ores for blast furnace feedstocks - Determination of reduction under load
A description is not available for this item.
January 1, 1992
Iron Ores - Determination of Reduction Properties Under Load
A description is not available for this item.